TC7WPB8306L8X,LF(S详情
Toshiba TC7WPB8306L8X,LF(S重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Classification
Industrial
Package Type
Case MP
Operating Temp Range
-40C to 85C
Number of Elements
1
Operating Supply Voltage (Max)
5.5(V)
Operating Supply Voltage (Typ)
1.8/2.5/3.3/5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
1.65(V)
Mounting
表面贴装
包装
卷带
技术
CMOS
引脚数量
8
比特数
1
TC7WPB8306L8X,LF(S拓展信息
Toshiba Semiconductor and Storage
Toshiba
Toshiba Semiconductor and Storage
Toshiba
Toshiba
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage








哦! 它是空的。