TC90207FG(BS,DRY)详情
Toshiba TC90207FG(BS,DRY)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
引脚数
64
Operating Temperature (Max.)
85C
Operating Temperature Classification
Industrial
Package Type
LQFP
Operating Temp Range
-40C to 85C
Operating Supply Voltage (Typ)
3.3(V)
Rad Hardened
无
Operating Temperature (Min.)
-40C
Mounting
表面贴装
包装
Tray
输入类型
LVDS
TC90207FG(BS,DRY)拓展信息
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components








哦! 它是空的。