TLP265J(E(T详情
Toshiba TLP265J(E(T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
4
Package Type
SO6
Special Features
Optically Coupled to a Gallium Arsenide Infrared Emitting Diode, TLP265J Consists of a Non Zero Crossing Photo Triac, TLP265J Meets The Reinforced Insulation Class Requirements of International Safety Standards
Output Device
Phototriac
系列
TLP 265J
通道数量
1
隔离电压
3750 Vrms
0个相似型号
TLP265J(E(T拓展信息








哦! 它是空的。