TLP290-4(E详情
Toshiba TLP290-4(E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
16
材料
Steel
Approvals
CSA, UL
Manufacturer
Cooper
Manufacturer Part Number
78205120166
Package Type
SOIC
Output Device
Transistor
组成
Metallic
通道数量
4
隔离电压
2500 Vrms
TLP290-4(E拓展信息
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage








哦! 它是空的。