TLP291(BL,SE(T详情
Toshiba TLP291(BL,SE(T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
4
Output Device
Phototransistor
Package Type
SO4
Special Features
Suitable for High-Density Surface Mounting Applications Such as Small Switching Power Supplies And Programmable Controllers, TLP291 Consists of Photo Transistor Optically Coupled to a Gallium Arsenide Infrared Emitting Diode
系列
TLP 291
通道数量
1
隔离电压
3750 Vrms
TLP291(BL,SE(T拓展信息
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage








哦! 它是空的。