TLP385(E(T详情
Toshiba TLP385(E(T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
引脚数
4
Package Type
SO-6L
Special Features
AC Adapter, I/O Interface Board, Ideal for Programmable Controllers, TLP385 is Photo Coupler of High isolation Type that Consists of Photo transisto Optically Coupled to Gallium Arsenide Infrared Emitting Diode
Output Device
Phototransistor
系列
TLP 385
通道数量
1
隔离电压
5000 Vrms
0个相似型号
TLP385(E(T拓展信息








哦! 它是空的。