TPC6003详情
Toshiba TPC6003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operation
Push Lock-Twist Release
Manufacturer Part Number
S2ER-E4RBDM
Manufacturer
Autonics
RoHS
Non-Compliant
端子类型
Fingersafe Screw
灯型
LED
触点
1NC
知识产权评级
IP52
0个相似型号
TPC6003拓展信息
TPC6003详情
Toshiba TPC6003重要参数规格及、参数值,及相似型号如下:
Operation
Push Lock-Twist Release
Manufacturer Part Number
S2ER-E4RBDM
Manufacturer
Autonics
RoHS
Non-Compliant
端子类型
Fingersafe Screw
灯型
LED
触点
1NC
知识产权评级
IP52
TPC6003拓展信息