Toshiba America Electronic Components 2SK3376TK
- 收藏
- 对比
2SK3376TK
2541-2SK3376TK
晶体管 - 特殊用途
--
大陆
立即发货

TRANSISTOR N-CHANNEL, Si, SMALL SIGNAL, JFET, LEAD FREE, 2-1R1A, TESM3, 3 PIN, FET General Purpose Small Signal
1最小包装量--
2SK3376TK详情
Toshiba America Electronic Components 2SK3376TK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
3
晶体管元件材料
SILICON
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TOSHIBA CORP
Package Description
SMALL OUTLINE, R-PDSO-F3
Number of Elements
1
Operating Temperature-Max
125 °C
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
JESD-609代码
e0
ECCN 代码
EAR99
端子表面处理
锡铅
端子位置
DUAL
终端形式
FLAT
Reach合规守则
unknown
引脚数量
3
JESD-30代码
R-PDSO-F3
资历状况
不合格
配置
SINGLE WITH BUILT-IN DIODE AND RESISTOR
操作模式
DEPLETION MODE
极性/通道类型
N-CHANNEL
场效应管技术
JUNCTION
2SK3376TK拓展信息
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components







哦! 它是空的。