Toshiba America Electronic Components TA8261H
- 收藏
- 对比
TA8261H
2541-TA8261H
线性 - 放大器 - 特殊用途
--
大陆
立即发货

IC AUDIO AMPLIFIER, PZFM25, HZIP-25, Audio/Video Amplifier
1最小包装量--
TA8261H详情
Toshiba America Electronic Components TA8261H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
NO
终端数量
25
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TOSHIBA CORP
Part Package Code
ZIP
Package Description
,
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
FLANGE MOUNT
ECCN 代码
EAR99
HTS代码
8542.33.00.01
端子位置
ZIG-ZAG
终端形式
THROUGH-HOLE
Reach合规守则
unknown
引脚数量
25
JESD-30代码
R-PZFM-T25
资历状况
不合格
消费者集成电路类型
音频放大器
TA8261H拓展信息
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components








哦! 它是空的。