Toshiba America Electronic Components TPC8012-H
- 收藏
- 对比
TPC8012-H
2541-TPC8012-H
晶体管 - 特殊用途
--
大陆
立即发货

TRANSISTOR Si, SMALL SIGNAL, FET, 2-16J1E, 8 PIN, FET General Purpose Small Signal
1最小包装量--
TPC8012-H详情
Toshiba America Electronic Components TPC8012-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
表面安装
YES
终端数量
8
晶体管元件材料
SILICON
Rohs Code
无
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TOSHIBA CORP
Package Description
LEAD FREE, 2-6J1B, 8 PIN
Number of Elements
1
Package Body Material
PLASTIC/EPOXY
Package Shape
RECTANGULAR
Package Style
小概要
端子位置
DUAL
终端形式
鸥翼
Reach合规守则
unknown
引脚数量
8
JESD-30代码
R-PDSO-G8
资历状况
不合格
配置
SINGLE WITH BUILT-IN DIODE
晶体管应用
SWITCHING
TPC8012-H拓展信息
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components
Toshiba America Electronic Components







哦! 它是空的。