注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥6.506392
10
¥6.138105
100
¥5.790666
500
¥5.46289
1000
¥5.153671
Toshiba Semiconductor and Storage TC78H660FTG,EL
- 收藏
- 对比
TC78H660FTG,EL
2541-TC78H660FTG,EL
PMIC - 电机驱动器,控制器
16-VFQFN Exposed Pad
大陆
立即发货

2-CH BRUSHED MOTOR DRIVERS AT 20
--最小包装量--
¥
总价: ¥
TC78H660FTG,EL详情
Toshiba Semiconductor and Storage TC78H660FTG,EL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
安装类型
表面贴装
包装/外壳
16-VFQFN Exposed Pad
Usage Level
Industrial grade
操作温度
-40°C~85°C TA
包装
Tape & Reel (TR)
零件状态
活跃
湿度敏感性等级(MSL)
1 (Unlimited)
应用
通用型
电压 - 供电
1.5V~5.5V
功能
Driver - Fully Integrated, Control and Power Stage
输出配置
Half Bridge (4)
电压-负荷
2.5V~16V
电机类型-交流,直流
有刷直流
TC78H660FTG,EL拓展信息
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage
Toshiba Semiconductor and Storage






哦! 它是空的。