TRACO Power 025105
- 收藏
- 对比
025105
2549-025105
集成电路(IC)
--
大陆
立即发货

025105 datasheet pdf and Integrated Circuits (ICs) product details from TRACO Power stock available at utmel
1最小包装量--
025105详情
TRACO Power 025105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PR141C4025-105
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
E-SWITCH INC
Risk Rank
5.72
Manufacturer Series
PR1
JESD-609代码
e4
端子表面处理
Silver (Ag)
Reach合规守则
compliant
开关类型
按钮开关







哦! 它是空的。