TS16GCF220I详情
Transcend TS16GCF220I重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature (Max.)
85C
Operating Temperature Classification
Industrial
Operating Supply Voltage (Max)
3.465/5.5(V)
Operating Supply Voltage (Typ)
3.3/5(V)
Rad Hardened
无
Operating Supply Voltage (Min)
3.135/4.5(V)
Operating Temperature (Min.)
-40C
Programmable
有
类型
CompactFlash
引脚数量
50
TS16GCF220I拓展信息
Transcend
Transcend
Transcend
Transcend
Transcend
Transcend
Transcend
Transcend
Transcend
Transcend








哦! 它是空的。