Transforming Technologies JKV8824SPLB
- 收藏
- 对比
JKV8824SPLB
2553-JKV8824SPLB
静电控制,防静电服
--
大陆
立即发货

SNAP CUFF, LIGHT BLUE, LARGE
1最小包装量--
JKV8824SPLB详情
Transforming Technologies JKV8824SPLB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
2
Permitted cable outer temperature during assembling/handling
-5 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Box
厂商
Transforming Technologies
Product Status
不用于新设计
系列
JKV
颜色
浅蓝色
大小
Large
覆盖类型
Smock, Jacket Length with Cuffs
特征
ESD Safe, Pockets, Snap Adjustable Cuffs
JKV8824SPLB拓展信息
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies







哦! 它是空的。