Transforming Technologies JKV8828LB
- 收藏
- 对比
JKV8828LB
2553-JKV8828LB
静电控制,防静电服
--
大陆
立即发货

KNIT CUFF, LIGHT BLUE, 4X-LARGE
1最小包装量--
JKV8828LB详情
Transforming Technologies JKV8828LB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Polyester
RoHS
Details
Brand
Welwyn Components / TT Electronics
Manufacturer
TT Electronics
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1000
Package
Box
厂商
Transforming Technologies
Product Status
不用于新设计
包装
Reel
系列
PCF
颜色
浅蓝色
子类别
Resistors
技术
Thin Film
大小
4XLarge
产品类别
薄膜电阻器
覆盖类型
Smock, Jacket Length with Cuffs
特征
ESD Safe, Pockets
产品类别
Thin Film Resistors - SMD
JKV8828LB拓展信息
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies







哦! 它是空的。