Transforming Technologies JWC5407WH
- 收藏
- 对比
JWC5407WH
2553-JWC5407WH
静电控制,防静电服
--
大陆
立即发货

KNIT CUFF, 3X-LARGE, WHITE
1最小包装量--
JWC5407WH详情
Transforming Technologies JWC5407WH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Cotton, Polyester
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
160
Type of control element
Long turning handle
Package
Box
厂商
Transforming Technologies
Product Status
不用于新设计
系列
JWC
颜色
White
大小
3XLarge
覆盖类型
Smock, Jacket Length with Cuffs
特征
ESD Safe, Pockets
JWC5407WH拓展信息
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies
Transforming Technologies







哦! 它是空的。