Trenz Electronic ANALOGMAX-01
- 收藏
- 对比
ANALOGMAX-01
2557-ANALOGMAX-01
评估板 - 嵌入式 - 复杂逻辑器件(FPGA, CPLD)
--
大陆
立即发货

ANALOGMAX-01 datasheet pdf and Evaluation Boards - Embedded - Complex Logic (FPGA, CPLD) product details from Trenz Electronic stock available at utmel
1最小包装量--
ANALOGMAX-01详情
Trenz Electronic ANALOGMAX-01重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
供应商未确认
ECCN (US)
EAR99
HTS
8543.70.98.60
Supported Device
MAX 10308SAU169C8G
Supported Device Technology
FPGA
JTAG Support
无
零件状态
Unconfirmed
类型
发展委员会
发光二极管的数量
2
USB
1
ANALOGMAX-01拓展信息
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic
Trenz Electronic







哦! 它是空的。