Triad Magnetics CMESD5V8L
- 收藏
- 对比
CMESD5V8L
2560-CMESD5V8L
无类别的
--
大陆
立即发货

CMESD5V8L datasheet pdf and Unclassified product details from Triad Magnetics stock available at utmel
1最小包装量--
CMESD5V8L详情
Triad Magnetics CMESD5V8L重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With light source
无
Type of lamp socket
Other
With front ring
无
Number of indicator lights
1
Colour front ring
Black
Degree of protection (IP)
IP40
Voltage type
AC/DC
Rated operating voltage Ue
110 - 110
Construction type lens
Rectangular
Type of electric connection
Screw connection
Material front ring
Plastic
Colour lens
Without hood
CMESD5V8L拓展信息







哦! 它是空的。