Triad Magnetics CMT908-V3AXM
- 收藏
- 对比
CMT908-V3AXM
2560-CMT908-V3AXM
无类别的
--
大陆
立即发货

CMT908-V3AXM datasheet pdf and Unclassified product details from Triad Magnetics stock available at utmel
1最小包装量--
CMT908-V3AXM详情
Triad Magnetics CMT908-V3AXM重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
II
Material housing
Aluminium
Suitable for wall mounting
无
Voltage type
AC
Degree of protection (IP)
IP20
With light source
有
可调节性
Rotating and swivelling
宽度
80
长度
135
CMT908-V3AXM拓展信息







哦! 它是空的。