Triad Magnetics D-353F
- 收藏
- 对比
D-353F
2560-D-353F
无类别的
--
大陆
立即发货

D-353F datasheet pdf and Unclassified product details from Triad Magnetics stock available at utmel
1最小包装量--
D-353F详情
Triad Magnetics D-353F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
0805
Case Code - mm
2012
Unit Weight
0.000194 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
D-353F拓展信息







哦! 它是空的。