Triad Magnetics F71
- 收藏
- 对比
F71
2560-F71
无类别的
--
大陆
立即发货

F71 datasheet pdf and Unclassified product details from Triad Magnetics stock available at utmel
1最小包装量--
F71详情
Triad Magnetics F71重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
F71
Manufacturer
Thomas & Betts
Part Life Cycle Code
Obsolete
Ihs Manufacturer
THOMAS & BETTS CORP
Risk Rank
5.17
Manufacturer Series
F
ECCN 代码
EAR99
HTS代码
8536.90.40.00
线规
3 AWG
端子和接线板类型
环形端子
终端性别
FEMALE
达到SVHC
unknown
F71拓展信息







哦! 它是空的。