Triad Magnetics GDE
- 收藏
- 对比
GDE
2560-GDE
无类别的
--
大陆
立即发货

GDE datasheet pdf and Unclassified product details from Triad Magnetics stock available at utmel
1最小包装量--
GDE详情
Triad Magnetics GDE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Conductor category
Class 5 = flexible
Material outer sheath
Other
Nominal voltage U
1000
Min. permitted bending radius, stationary application/permanent installation
42
Min. permitted bending radius, moving application/free movement
105
Low smoke (according to EN 61034-2)
无
Nominal voltage U0
600
Screen over stranding
Braiding
Nominal cross section conductor
1.5
Core identification
Numbers
Screen over stranding element
None
Outer diameter approx.
10.5
Permitted cable outer temperature during assembling/handling
-30 - 80
Colour outer sheath
Black
Material core insulation
Other
Permitted cable outer temperature after assembling without vibration
-40 - 80
Flame retardant
According to IEC/EN 60332-3-24
Stranding element
无
GDE拓展信息







哦! 它是空的。