Triad Magnetics YC-351-2
- 收藏
- 对比
YC-351-2
2560-YC-351-2
无类别的
--
大陆
立即发货

YC-351-2 datasheet pdf and Unclassified product details from Triad Magnetics stock available at utmel
1最小包装量--
YC-351-2详情
Triad Magnetics YC-351-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Case Code - in
1206
Case Code - mm
3216
Unit Weight
0.000705 oz
Factory Pack QuantityFactory Pack Quantity
3000
Mounting Styles
PCB 安装
Manufacturer
TT Electronics
Brand
Welwyn Components / TT Electronics
系列
PWC
包装
Reel
子类别
Resistors
技术
厚膜
产品类别
厚膜电阻器
特征
-
产品类别
Thick Film Resistors - SMD
YC-351-2拓展信息







哦! 它是空的。