TRINAMIC Motion PD4-113-57-SE-232
- 收藏
- 对比
PD4-113-57-SE-232详情
TRINAMIC Motion PD4-113-57-SE-232重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Aluminium
RoHS
Compliant
Package
Bulk
厂商
Trinamic Motion Control GmbH
Product Status
Obsolete
系列
*
颜色
Green
弱电
Non-Compliant
导线/电缆直径
152.4 mm
PD4-113-57-SE-232拓展信息
Trinamic Motion Control GmbH
Trinamic Motion Control GmbH
Trinamic Motion Control GmbH
TRINAMIC Motion
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
Trinamic Motion Control GmbH








哦! 它是空的。