TRINAMIC Motion PD4-140-42-SE-485
- 收藏
- 对比
PD4-140-42-SE-485详情
TRINAMIC Motion PD4-140-42-SE-485重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
S201MUC-C13
Approvals
CSA, UL
Manufacturer
ABB
RoHS
无
Mounting
DIN Rail
Package
Bulk
厂商
Trinamic Motion Control GmbH
Product Status
Obsolete
系列
*
额定电流
13 A
保护措施
Supplemental
端子类型
Screw
PD4-140-42-SE-485拓展信息
Trinamic Motion Control GmbH
Trinamic Motion Control GmbH
Trinamic Motion Control GmbH
TRINAMIC Motion
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
TRINAMIC Motion Control GmbH
Trinamic Motion Control GmbH








哦! 它是空的。