Triplett AP-101-12-1
- 收藏
- 对比
AP-101-12-1
2564-AP-101-12-1
LED 照明 - 白色
--
大陆
立即发货

Voltage LED Display Panel, No. of Digits / Alpha:-, Meter Function:-, Meter Range:-, Digit Height:-, Panel Cutout Height:45mm, Panel Cutout Width:92mm, Supply Voltage Min:-, Supply Voltage Max:-, Operating Temperature Min:- RoHS Compliant: NA
1最小包装量--
AP-101-12-1详情
Triplett AP-101-12-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
LRELL11/2X24-B
Manufacturer
Ocal, a T & B Brand
Jacket Material
Polyvinyl Chloride
类型
RMC (Rigid Metal Conduit);IMC (Intermediate Metal Conduit)
组成
Metallic
颜色
Blue
AP-101-12-1拓展信息







哦! 它是空的。