Tripp Lite B127-008-H
- 收藏
- 对比
B127-008-H详情
Tripp Lite B127-008-H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Manufacturer Part Number
B127-008-H
Manufacturer
Tripp-Lite
Factory Pack QuantityFactory Pack Quantity
1
Brand
特丽普
Package
Bulk
厂商
特丽普
Product Status
活跃
For Use With/Related Products
B127 Receiver, CAT6
系列
HDMI
子类别
Audio & Video Connectors
配件类型
HDMI Extender/Splitter
产品类别
HDMI, Displayport & DVI Connectors
规格说明
Transmitter, PoC
产品
HDMI
产品类别
HDMI, Displayport & DVI Connectors
B127-008-H拓展信息
Tripp Lite
Tripp Lite
Tripp Lite
Tripp Lite
Tripp Lite
Tripp Lite
Tripp Lite
Tripp Lite
Tripp Lite
Tripp Lite








哦! 它是空的。