TZ3596EN2212详情
TST TZ3596EN2212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material of contact surface
Gold
Degree of protection (IP)
IP67
Permitted cable outer temperature during assembling/handling
-20 - 80
Rated current In
4
Permitted cable outer temperature after assembling without vibration
-40 - 80
Package
Tape & Reel (TR);Cut Tape (CT);Digi-Reel®;
厂商
TST
Product Status
活跃
系列
-
TZ3596EN2212拓展信息
TST
TST
TST
TST
TST
TST
TST
TST
TST
TST








哦! 它是空的。