TT Electronics 11456078
- 收藏
- 对比
11456078
2577-11456078
通孔式电阻器
--
大陆
立即发货

11456078 datasheet pdf and Through Hole Resistors product details from TT Electronics stock available at utmel
1最小包装量--
11456078详情
TT Electronics 11456078重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Non-Compliant
终端
Crimp
连接器类型
Circular
性别
Receptacle
接头数量
61
达到SVHC
Unknown
11456078拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics/IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。