TT Electronics ABSC27AB0210PN
- 收藏
- 对比
ABSC27AB0210PN
2577-ABSC27AB0210PN
圆形连接器
--
大陆
立即发货

Circular Connector, Mil-Pp Push-Pull, Ip68, Circular Military, Mil Pp Series, Receptacle, 10, Pin Rohs Compliant: Yes
1最小包装量--
ABSC27AB0210PN详情
TT Electronics ABSC27AB0210PN重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
本体材质
Aluminium
RoHS
Compliant
终端
通孔
连接器类型
Circular
性别
Receptacle
接头数量
10
达到SVHC
Unknown
ABSC27AB0210PN拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。