TT Electronics CHC
- 收藏
- 对比
CHC
2577-CHC
集成电路(IC)
--
大陆
立即发货

CHC datasheet pdf and Integrated Circuits (ICs) product details from TT Electronics stock available at utmel
1最小包装量--
CHC详情
TT Electronics CHC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
BOARD; CABLE; PANEL
Manufacturer Part Number
CHC
Part Life Cycle Code
Transferred
Ihs Manufacturer
HYPERTAC SPA
Risk Rank
5.65
Mounting Styles
RIGHT ANGLE; STRAIGHT
连接器类型
板连接器
附加功能
POLARIZED, MAX CONTACTS (SERIES)=144, MAX ROWS (SERIES)=3
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
混合接触
NO
选项
GENERAL PURPOSE
端子间距
2.54 mm
Reach合规守则
unknown
触点性别
FEMALE; MALE
主体/外壳样式
PLUG; RECEPTACLE
终端类型
SOLDER
CHC拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。