TT Electronics CHP11002000J-LF
- 收藏
- 对比
CHP11002000J-LF
2577-CHP11002000J-LF
片式电阻器 - 表面贴装
--
大陆
立即发货

CHP11002000J-LF datasheet pdf and Chip Resistor - Surface Mount product details from TT Electronics stock available at utmel
1最小包装量--
CHP11002000J-LF详情
TT Electronics CHP11002000J-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
160
Material housing
Steel
Degree of protection (IP)
IP30
With lock
无
深度
160
宽度
800
高度
500
CHP11002000J-LF拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。