TT Electronics CHP11002200G-LF
- 收藏
- 对比
CHP11002200G-LF
2577-CHP11002200G-LF
片式电阻器 - 表面贴装
--
大陆
立即发货

CHP11002200G-LF datasheet pdf and Chip Resistor - Surface Mount product details from TT Electronics stock available at utmel
1最小包装量--
CHP11002200G-LF详情
TT Electronics CHP11002200G-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Metal
Surface protection
Anodised
Degree of protection (IP)
IP20
Type of fastening
Clamp mounting
Material quality
Aluminium
Transparent
无
深度
11.7
宽度
294.1
高度
90.7
CHP11002200G-LF拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。