TT Electronics CHP21001001J-LF
- 收藏
- 对比
CHP21001001J-LF
2577-CHP21001001J-LF
片式电阻器 - 表面贴装
--
大陆
立即发货

CHP21001001J-LF datasheet pdf and Chip Resistor - Surface Mount product details from TT Electronics stock available at utmel
1最小包装量--
CHP21001001J-LF详情
TT Electronics CHP21001001J-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70
Voltage type
AC
Degree of protection (IP)
IP20
Connectable conductor cross section multi-wired
1 - 25
Pollution degree
2
Overvoltage category
3
Connectable conductor cross section solid-core
1 - 35
频率
50 - 60
CHP21001001J-LF拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。