TT Electronics CHP21003903G-LF
- 收藏
- 对比
CHP21003903G-LF
2577-CHP21003903G-LF
片式电阻器 - 表面贴装
--
大陆
立即发货

CHP21003903G-LF datasheet pdf and Chip Resistor - Surface Mount product details from TT Electronics stock available at utmel
1最小包装量--
CHP21003903G-LF详情
TT Electronics CHP21003903G-LF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Other
Surface protection
Untreated
Nominal voltage
250
Type of fastening
Screw mounting
Material quality
Other
Imprint
None
Transparent
无
Model
Single push button
触点
1 change-over contact
CHP21003903G-LF拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。