TT Electronics DIP-1987-04-1301-F
- 收藏
- 对比
DIP-1987-04-1301-F
2577-DIP-1987-04-1301-F
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1987-04-1301-F详情
TT Electronics DIP-1987-04-1301-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
-25 - 85
Material core insulation
Polyurethane (PUR)
Rated current In
4
Material housing
Brass
Material of contact surface
Gold
Pollution degree
3
Degree of protection (IP), mounted
IP67
DIP-1987-04-1301-F拓展信息
TT Electronics / IRC
TT Electronics / IRC
TT Electronics / Welwyn Components
TT Electronics/IRC
TT Electronics / Welwyn Components
TT Electronics / IRC
TT Electronics / IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。