TT Electronics DIP-1989-03-2871-D
- 收藏
- 对比
DIP-1989-03-2871-D
2577-DIP-1989-03-2871-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1989-03-2871-D详情
TT Electronics DIP-1989-03-2871-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Panel Width
4.81
CSA
Type 1, 2, 3, 4, 4X, 12 and 13
Mounting
Flange
操作温度
-35C to +130C
结构
Injection moulded polycarbonate thermoplastic enclosure with matching cover is easily punched, cut, or drilled
宽度
6.16
高度
3.98
长度
5.93
DIP-1989-03-2871-D拓展信息
TT Electronics / IRC
TT Electronics / IRC
TT Electronics / Welwyn Components
TT Electronics/IRC
TT Electronics / Welwyn Components
TT Electronics / IRC
TT Electronics / IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。