TT Electronics DIP-1989-05-6810-D
- 收藏
- 对比
DIP-1989-05-6810-D
2577-DIP-1989-05-6810-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1989-05-6810-D详情
TT Electronics DIP-1989-05-6810-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Plastic
Degree of protection (IP)
IP65/IP67
Material of contact surface
Gold
Pollution degree
3
Explosion safety category for gas
None
Explosion safety category for dust
None
深度
49
宽度
26
高度
26
DIP-1989-05-6810-D拓展信息
TT Electronics / IRC
TT Electronics / IRC
TT Electronics / Welwyn Components
TT Electronics/IRC
TT Electronics / Welwyn Components
TT Electronics / IRC
TT Electronics / IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。