TT Electronics DIP-1998-03-30R9-F
- 收藏
- 对比
DIP-1998-03-30R9-F
2577-DIP-1998-03-30R9-F
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1998-03-30R9-F详情
TT Electronics DIP-1998-03-30R9-F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
外壳材料
铝合金
Factory Pack QuantityFactory Pack Quantity
1
Mating Style
可旋转联轴器
Part # Aliases
A8504911118TW086D
Manufacturer
Amphenol
Brand
Amphenol Pcd
RoHS
N
MIL Type
MIL-DTL-5015, MIL-DTL-26482 II
Shell Style#
直角
Shell Sizes
18
系列
AS85049
类型
Pre-Shield Adapter
子类别
Circular Connectors
产品类别
Circular MIL Spec Strain Reliefs & Adapters
产品
Adapters
产品类别
Circular MIL Spec Strain Reliefs & Adapters
DIP-1998-03-30R9-F拓展信息
TT Electronics / IRC
TT Electronics / IRC
TT Electronics / Welwyn Components
TT Electronics/IRC
TT Electronics / Welwyn Components
TT Electronics / IRC
TT Electronics / IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。