TT Electronics DIP-1998-04-51R1-D
- 收藏
- 对比
DIP-1998-04-51R1-D
2577-DIP-1998-04-51R1-D
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1998-04-51R1-D详情
TT Electronics DIP-1998-04-51R1-D重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Adjustment range undelayed short-circuit release
3200 - 85000
Overload release current setting
640 - 1600
Degree of protection (IP)
IP30
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1600
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
4
With integrated under voltage release
有
DIP-1998-04-51R1-D拓展信息
TT Electronics / IRC
TT Electronics / IRC
TT Electronics / Welwyn Components
TT Electronics/IRC
TT Electronics / Welwyn Components
TT Electronics / IRC
TT Electronics / IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。