TT Electronics DIP-1998-05-1502-B
- 收藏
- 对比
DIP-1998-05-1502-B
2577-DIP-1998-05-1502-B
电阻器网络,阵列
--
大陆
立即发货

Resistor Networks & Arrays
1最小包装量--
DIP-1998-05-1502-B详情
TT Electronics DIP-1998-05-1502-B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Degree of protection (IP), front side
IP40
Cable entry
Side
Rated permanent current Iu
630
Type of control element
Long turning handle
DIP-1998-05-1502-B拓展信息
TT Electronics / IRC
TT Electronics / IRC
TT Electronics / Welwyn Components
TT Electronics/IRC
TT Electronics / Welwyn Components
TT Electronics / IRC
TT Electronics / IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。