TT Electronics GC6550M0FA
- 收藏
- 对比
GC6550M0FA
2577-GC6550M0FA
通孔式电阻器
--
大陆
立即发货

GC6550M0FA datasheet pdf and Through Hole Resistors product details from TT Electronics stock available at utmel
1最小包装量--
GC6550M0FA详情
TT Electronics GC6550M0FA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Stranding element
无
Permitted cable outer temperature after assembling without vibration
-40 - 80
Material core insulation
Polyvinyl chloride (PVC)
Colour outer sheath
Grey
Permitted cable outer temperature during assembling/handling
-20 - 80
Outer diameter approx.
11.6
Screen over stranding element
None
Core identification
Numbers
Nominal cross section conductor
1.5
Screen over stranding
None
Nominal voltage U0
300
Low smoke (according to EN 61034-2)
无
Min. permitted bending radius, moving application/free movement
87
Min. permitted bending radius, stationary application/permanent installation
47
Nominal voltage U
500
Material outer sheath
Polyurethane (PUR)
Conductor category
Class 5 = flexible
GC6550M0FA拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics/IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。