TT Electronics GS3-100-10R0-JLF
- 收藏
- 对比
GS3-100-10R0-JLF
2577-GS3-100-10R0-JLF
片式电阻器 - 表面贴装
--
大陆
立即发货

GS3-100-10R0-JLF datasheet pdf and Chip Resistor - Surface Mount product details from TT Electronics stock available at utmel
1最小包装量--
GS3-100-10R0-JLF详情
TT Electronics GS3-100-10R0-JLF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
无
Permitted cable outer temperature after assembling without vibration
-25 - 90
Material core insulation
Polyvinyl chloride (PVC)
Conductor surface
Bare
Outer diameter approx.
2.5
Core identification
Colour
Low smoke (according to EN 61034-2)
无
Core colour
Several
Nominal voltage U
24
Conductor category
Class 5 = flexible
GS3-100-10R0-JLF拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。