TT Electronics HM72E-12100HLFTR13
- 收藏
- 对比
HM72E-12100HLFTR13
2577-HM72E-12100HLFTR13
固定电感器
--
大陆
立即发货

High Power High Performance Molded Surface Mount Inductors / Tape & Reel
1最小包装量--
HM72E-12100HLFTR13详情
TT Electronics HM72E-12100HLFTR13重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
MSAA051780
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Co
Mounting
DIN Rail, Screw
RoHS
Non-Compliant
终端
Screw
极数
4
线圈电压
480 VAC
触点配置
2NO, 2NC
HM72E-12100HLFTR13拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。