TT Electronics LRF2512LF-01-R003-J
- 收藏
- 对比
LRF2512LF-01-R003-J
2577-LRF2512LF-01-R003-J
无类别的
--
大陆
立即发货

LRF2512LF-01-R003-J datasheet pdf and Unclassified product details from TT Electronics stock available at utmel
1最小包装量--
LRF2512LF-01-R003-J详情
TT Electronics LRF2512LF-01-R003-J重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
400000
Number of auxiliary contacts as normally closed contact
0
深度
38.1
直径
26
LRF2512LF-01-R003-J拓展信息







哦! 它是空的。