TT Electronics M55342M12B33E2R
- 收藏
- 对比
M55342M12B33E2R
2577-M55342M12B33E2R
片式电阻器 - 表面贴装
--
大陆
立即发货

Thin Film Resistors - SMD
1最小包装量--
M55342M12B33E2R详情
TT Electronics M55342M12B33E2R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
SFC-R412-L
Approvals
CE, cULus
Manufacturer
Autonics
Mounting
DIN Rail
终端
Spring-Loaded
类型
SFC
应用
Safety Controlling
电源电压
24 VDC
标准
EN61508, EN62061, EN60947-5-1
辅助触点
1NC
M55342M12B33E2R拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。