TT Electronics PWC2512-49K9FI
- 收藏
- 对比
PWC2512-49K9FI
2577-PWC2512-49K9FI
片式电阻器 - 表面贴装
--
大陆
立即发货

Thick Film Resistors - SMD 2512 49K9 Ohms '1%
1最小包装量--
PWC2512-49K9FI详情
TT Electronics PWC2512-49K9FI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Case Code - in
2512
Case Code - mm
6432
Mounting Styles
PCB 安装
Factory Pack QuantityFactory Pack Quantity
1800
Unit Weight
0.001429 oz
系列
PWC
包装
MouseReel
特征
-
PWC2512-49K9FI拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。