TT Electronics RC55D-110KCI
- 收藏
- 对比
RC55D-110KCI
2577-RC55D-110KCI
通孔式电阻器
--
大陆
立即发货

Metal Film Resistors - Through Hole
1最小包装量--
RC55D-110KCI详情
TT Electronics RC55D-110KCI重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
PCB 安装
Maximum Operating Temperature
+ 155 C
Minimum Operating Temperature
- 55 C
RoHS
Details
Factory Pack QuantityFactory Pack Quantity
250
Unit Weight
0.008466 oz
包装
弹药包
系列
RC
RC55D-110KCI拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics/IRC
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。