TT Electronics ULRB1-2512-R0075-J-LF-SLT
- 收藏
- 对比
ULRB1-2512-R0075-J-LF-SLT
2577-ULRB1-2512-R0075-J-LF-SLT
片式电阻器 - 表面贴装
--
大陆
立即发货

Current Sense Resistors - SMD Metal Element CS Resistor AEC-Q200
1最小包装量--
ULRB1-2512-R0075-J-LF-SLT详情
TT Electronics ULRB1-2512-R0075-J-LF-SLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
630
Device construction
Complete device in housing
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
230 - 690
Type of electrical connection of main circuit
Screw connection
Mounting Styles
PCB 安装
系列
ULR
终端
2 Terminal
应用
电流感应
子类别
Resistors
产品类别
电流检测电阻器
ULRB1-2512-R0075-J-LF-SLT拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。