TT Electronics ULRG1-1206-R0025-J-LF-SLT
- 收藏
- 对比
ULRG1-1206-R0025-J-LF-SLT
2577-ULRG1-1206-R0025-J-LF-SLT
片式电阻器 - 表面贴装
--
大陆
立即发货

Current Sense Resistors - SMD Metal Element CS Resistor AEC-Q200
1最小包装量--
ULRG1-1206-R0025-J-LF-SLT详情
TT Electronics ULRG1-1206-R0025-J-LF-SLT重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Bolt connection
Rated operating voltage
400 - 1000
Number of auxiliary contacts as normally open contact
2
Degree of protection (IP), front side
IP2X
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
800
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
2
Mounting Styles
PCB 安装
系列
ULR
应用
电流感应
子类别
Resistors
深度
145.6
产品类别
电流检测电阻器
宽度
181
高度
128
ULRG1-1206-R0025-J-LF-SLT拓展信息
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics
TT Electronics







哦! 它是空的。